EN
  • EN
  • DE

W3100A-LF

Part No W3100A-LF
Manufacturer WIZnet
Catalog HOT - SALES and EOL Components (U - Z)
Description CHIP FULLY HARDWIRED TCP/IP CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIZnet
Win Source Part Number 401180-W3100A-LF
Family Name W3100A
Introduction Date October 09, 2002
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W3100A-LF CAD Model

Description

The W3100A-LF is a hardwired TCP/IP embedded Ethernet controller from WIZnet. It's designed to provide easy Internet connectivity to embedded systems. The chip incorporates a TCP/IP stack, Ethernet MAC, and PHY, minimizing the need for extensive software development and simplifying hardware integration. It offers a stable and reliable solution for adding network capabilities to various devices.

Applications

  • Embedded Networking: Enables network connectivity for embedded systems.
  • Home Automation: Used in smart home devices to connect to the internet.
  • Industrial Control: Facilitates remote monitoring and control of industrial equipment.
  • Security Systems: Provides network connectivity for security cameras and alarm systems.
  • Point of Sale (POS) Systems: Enables network communication for POS terminals.
  • Remote Monitoring: Allows for remote data collection and monitoring of sensors.

Features

  • Hardwired TCP/IP Stack: Integrated TCP/IP stack reduces the processing burden on the host microcontroller.
  • Ethernet MAC & PHY: Includes both the Ethernet MAC and PHY layers, simplifying hardware design.
  • 8 Independent Hardware Sockets: Supports up to 8 simultaneous TCP or UDP connections.
  • Low Power Consumption: Designed for energy-efficient operation in embedded systems.
  • SPI Interface: Uses a standard SPI interface for communication with the host microcontroller.
  • Auto-Negotiation: Automatically negotiates the best connection speed and duplex mode.

Benefits

  • Simplified Integration: Hardwired TCP/IP stack simplifies the process of adding network connectivity to embedded systems.
  • Reduced Software Development: Integrated hardware TCP/IP stack minimizes the need for extensive software development.
  • Improved Performance: Hardware acceleration improves network performance compared to software-based TCP/IP stacks.
  • Lower Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Increased Reliability: Hardwired TCP/IP stack provides a more reliable network connection compared to software stacks.

Additional Details

The W3100A-LF communicates with the host microcontroller via SPI (Serial Peripheral Interface). It supports a variety of network protocols including TCP, UDP, ICMP, ARP, and PPPoE. The device requires a 3.3V power supply and has a compact package size for easy integration. Detailed documentation and sample code are available from WIZnet to assist developers in implementing the W3100A-LF in their projects. The 'LF' suffix indicates that the device is lead-free and RoHS compliant. This chip is a good solution for adding ethernet connectivity to devices without a large processing footprint.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess