EN
  • EN
  • DE

AH215-S8G

Part No AH215-S8G
Manufacturer WJ Communication. Inc.
Catalog Hard To Find
Description RF Amp Single Driver Amp 2.3GHz 5.25V 8-Pin SOIC / 1 Watt, High Gain HBT Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WJ Communication. Inc.
Win Source Part Number 1142961-AH215-S8G
Manufacturer Homepage www.wj.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AH215
Introduction Date September 10, 2003
ECCN 5A991.b
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH215-S8G CAD Model

Description

The AH215-S8G is a GaAs MMIC Driver Amplifier designed for high-performance applications in the 400 MHz to 600 MHz frequency range. This amplifier is manufactured by WJ Communications, Inc. and is known for its excellent gain, linearity, and efficiency characteristics.

Applications

  • UHF Radio Systems
  • Wireless Infrastructure
  • Public Safety Radios
  • Telemetry Systems
  • ISM Band Applications

Features

  • High Gain: Typically provides a gain of 28 dB, ensuring strong signal amplification.
  • Excellent Linearity: Exhibits a high Output IP3 (OIP3) of +42 dBm, minimizing distortion in amplified signals.
  • High Output Power: Delivers a P1dB (output power at 1 dB compression) of +28 dBm, suitable for driving power amplifiers.
  • Low Noise Figure: Features a noise figure of 2.5 dB, preserving signal integrity by minimizing added noise.
  • Single Positive Supply: Operates from a single +5V supply, simplifying system power requirements.
  • Surface Mount Package: Available in a compact S8G surface mount package, enabling easy integration into circuit boards.

Benefits

  • Enhanced Signal Strength: Provides significant gain to boost weak signals, improving communication range and reliability.
  • Reduced Distortion: High linearity minimizes signal distortion, ensuring accurate data transmission and reception.
  • Increased System Efficiency: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved Signal Quality: Low noise figure maintains signal integrity, enhancing overall system performance.
  • Simplified Design: Single supply operation and compact package ease integration into various applications.

Additional Details

The AH215-S8G is fabricated using GaAs technology, known for its superior performance in high-frequency applications. Its performance characteristics are typically measured at 500 MHz. The amplifier is designed to be robust and reliable, with built-in protection against ESD (electrostatic discharge). The S8G package is lead-free and RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess