EN
  • EN
  • DE

SB10150F

Part No SB10150F
Manufacturer Won-Top Electronics
Description 10A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Won-Top Electronics
Win Source Part Number 1246407-SB10150F
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB10150F CAD Model

Description

The SB10150F is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. It is designed for high-efficiency rectification applications, featuring a low forward voltage drop and fast switching speed. This device is commonly used in power supplies, inverters, and as a free-wheeling diode.

Applications:

  • Switching power supplies
  • Freewheeling diodes in converters
  • Reverse polarity protection
  • High-frequency inverters
  • DC-DC converters

Features:

  • High surge current capability
  • Low power loss and high efficiency
  • High forward surge capability
  • Guard ring for overvoltage protection
  • Low forward voltage drop (Vf) to minimize power dissipation
  • Fast switching for high-frequency applications

Benefits:

  • Improved efficiency in power conversion circuits.
  • Reduced heat generation due to low forward voltage drop.
  • Enhanced system reliability due to high surge current capacity.
  • Protection against voltage transients and reverse polarity.
  • Compact design due to its small form factor.

Technical Specifications:

The SB10150F has a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 10A. The forward voltage drop is typically around 0.75V at 5A. It is available in a TO-220AC package and is RoHS compliant. The operating junction temperature range is -65°C to +150°C.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7602 $83.5204
4+ $34.2654 $137.0616
6+ $33.1947 $199.1682
8+ $32.1240 $256.9920
10+ $31.0533 $310.5330
13+ $27.8401 $361.9213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess