EN
  • EN
  • DE
  • IT

U30D50C

Part No U30D50C
Manufacturer Won-Top Electronics
Catalog Electronic Wholesale
Description 30A GLASS PASSIVATED DUAL SUPEFAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1275317-U30D50C
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U30D50C CAD Model

Description

The U30D50C is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. It is designed for high-efficiency rectification applications where low forward voltage drop and fast switching speeds are crucial. This device is commonly used in switching power supplies, freewheeling diodes, polarity protection applications, and other high-frequency circuits.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • High-frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Fast switching speed: Enables operation in high-frequency circuits.
  • High reliability: Ensures stable performance in demanding applications.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Increased efficiency: Reduces heat generation and improves overall system performance due to low forward voltage drop.
  • Enhanced system reliability: Withstands high surge currents, protecting the circuit from damage.
  • Improved switching performance: Allows for faster and more efficient switching operations in high-frequency applications.
  • Compact design: Suitable for space-constrained applications.
  • Environmentally responsible: Meets RoHS standards, reducing environmental impact.

Technical Specifications:

The U30D50C typically features a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum average forward rectified current (IF(AV)) of 30A. Its forward voltage (VF) is typically around 0.7V at a specified forward current. It is commonly available in a TO-220 or similar package. The operating junction temperature range typically spans from -65°C to +150°C. These specifications allow the U30D50C to be a reliable component in various power electronics applications where efficiency and speed are paramount.

The device's robust construction and electrical characteristics make it a suitable choice for demanding environments where reliability and performance are critical. It should be noted that specific parameters can vary slightly based on the exact manufacturing lot and operating conditions.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess