The 6.6SMEJ24AG is a transient voltage suppressor (TVS) diode manufactured by World Products Inc. It is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. The device is part of the SMEJ series, known for its compact size and high surge capability.
Applications:
- Protection of I/O Interfaces
- Overvoltage protection in consumer electronics
- Protection of communication lines
- Automotive electronics protection
- Industrial control systems
Features:
- Unidirectional TVS Diode
- Surface Mount Package
- High Surge Capability: 6600W Peak Pulse Power
- Low clamping voltage
- Fast response time
- Excellent clamping capability
- RoHS compliant
Benefits:
- Protects sensitive electronics from damaging voltage transients
- Increases system reliability and lifespan
- Reduces downtime and repair costs
- Compact size allows for easy integration into space-constrained applications
- High surge capability ensures robust protection against severe transient events
Additional Details:
The 6.6SMEJ24AG has a standoff voltage of 24V. It's designed to quickly clamp transient voltages to a safe level, preventing damage to downstream components. The surface mount package allows for automated assembly and reduces board space requirements. Its fast response time is crucial for effectively suppressing fast transient events. The clamping voltage is the voltage to which the TVS diode limits the voltage during a surge event, and a lower clamping voltage provides better protection for sensitive circuits.