EN
  • EN
  • DE

XC2S20-3TQ144I

Part No XC2S20-3TQ144I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021099-XC2S20-3TQ144I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S20-3TQ144I CAD Model

Description

The XC2S20-3TQ144I is a Spartan-II series Field-Programmable Gate Array (FPGA) manufactured by Xilinx Inc. This FPGA is designed for applications requiring flexible logic implementation and high-performance signal processing. It offers a cost-effective solution for implementing custom digital circuits and accelerating computationally intensive tasks.

Applications

  • Digital signal processing
  • Embedded control systems
  • Image processing
  • Networking equipment
  • Custom logic design

Features

  • 20,000 System Gates: Provides ample logic resources for complex designs.
  • On-Chip RAM: Integrated RAM blocks enable efficient data storage and processing.
  • Configurable I/O: Flexible I/O pins support a variety of interface standards.
  • High-Performance Logic: Fast logic gates enable high-speed operation.
  • In-System Programmability: Allows for easy design updates and modifications.

Benefits

  • Flexible Logic Implementation: FPGA architecture allows for custom digital circuit designs.
  • Accelerated System Performance: High-performance logic enables fast data processing.
  • Reduced System Cost: Integration reduces the need for external components.
  • Simplified System Design: Configurable I/O simplifies interfacing with other components.
  • Rapid Prototyping: In-system programmability enables quick design iterations.

The XC2S20-3TQ144I is a versatile FPGA that can be used in a wide range of applications. Its high-performance logic and configurable I/O make it suitable for demanding signal processing tasks. The in-system programmability allows for easy design updates and modifications, reducing development time. The device is packaged in a TQFP-144 package. The -3 denotes the speed grade, and the I indicates the temperature range (Industrial). Xilinx Spartan-II FPGAs are popular for their combination of performance, cost, and flexibility.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess