EN
  • EN
  • DE

629105150921

Part No 629105150921
Manufacturer Wurth Electronics Inc
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MICRO AB SMD RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201648-629105150921
Manufacturer Würth Elektronik
Category Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series WR-COM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type USB - micro AB
Number of Contacts 5
Gender Receptacle
Operating Temperature -40°C ~ 85°C
Number of Ports 1
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 629105150921 CAD Model

Description

The WR-COM series USB connector assembly from Würth Elektronik is a high-quality and reliable component.

  • Connector Type: USB micro AB
  • Contact Finish: Gold
  • Package/Case: Tape & Reel (TR) Cut Tape (CT)
  • Connector Type: Receptacle
  • Number of Contacts: 5
  • Operating Temperature: -40°C ~ 85°C
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $6.2943
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
JAE Electronics
WATERPROOF USB CONN GASKET
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
L-com
Nylon Nut for Housing Size 13/16-28 pack of 10, WPNUT/GASKET Series
Need more? Email Us
Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6157 $56.5495
80+ $1.3258 $106.0640
120+ $1.2843 $154.1160
165+ $1.2429 $205.0785
210+ $1.2015 $252.3150
280+ $1.0772 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,314 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess