EN
  • EN
  • DE

NCE65T540K

Part No NCE65T540K
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960681-NCE65T540K
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T540K CAD Model

Description

The NCE65T540K is a high-performance N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor. This MOSFET is engineered for demanding switching applications, offering low on-resistance and fast switching speeds. The device uses advanced trench technology to minimize conduction and switching losses, enhancing overall efficiency in power electronic circuits.

Applications:

  • Power Supplies: Employed in both AC-DC and DC-DC power supplies for efficient voltage regulation and power conversion.
  • Motor Control: Utilized in motor control circuits for precise and efficient motor operation.
  • Uninterruptible Power Supplies (UPS): Used as a switching component in UPS systems to provide backup power during power outages.
  • Solar Inverters: Applied in solar inverters for converting DC power from solar panels to AC power.
  • Battery Chargers: Found in battery chargers for efficient and controlled battery charging.

Features:

  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving system performance.
  • Low Gate Charge (Qg): Reduces the required gate drive power, simplifying the drive circuitry.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing robustness and reliability.
  • Trench Technology: Provides superior performance and efficiency compared to traditional planar MOSFETs.

Benefits:

  • High Efficiency Power Conversion: Minimizes power losses, resulting in more efficient power supplies and converters.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, simplifying thermal management requirements.
  • Improved Reliability: Avalanche rating enhances robustness and protects against voltage transients.
  • Compact Design: High power density allows for smaller and more compact designs.
  • Enhanced System Performance: Contributes to overall improved system performance and reliability.

Additional Details:

The NCE65T540K is typically packaged in a TO-220 or similar through-hole package, offering ease of mounting and heatsinking. Its gate threshold voltage (VGS(th)) and drain-source breakdown voltage (VDS) are important parameters for circuit design. The device is designed to operate within specified temperature ranges, and proper thermal management is essential for optimal performance. The datasheet specifies continuous drain current (ID), pulsed drain current (IDM), and power dissipation (PD) ratings, which should be carefully considered in the design process.

Always refer to the manufacturer's datasheet for complete specifications, electrical characteristics, thermal resistance values, and safe operating area information.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4821 $50.6205
255+ $0.3956 $100.8780
395+ $0.3832 $151.3640
540+ $0.3708 $200.2320
700+ $0.3585 $250.9500
935+ $0.3214 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess