EN
  • EN
  • DE

NCE70T360F

Part No NCE70T360F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959890-NCE70T360F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE70T360F CAD Model

Description

The NCE70T360F is a Power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications, offering low on-resistance (RDS(on)), fast switching speed, and robust avalanche capability. This MOSFET is commonly used in power supplies, motor drives, and DC-DC converters, providing efficient and reliable power control.

Applications

  • Power Supplies: Used in switching power supplies for computers, servers, and telecommunications equipment.
  • Motor Drives: Employed in motor control circuits for industrial equipment and electric vehicles.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation in various electronic devices.
  • Inverters: Utilized in inverters for converting DC power to AC power in solar power systems and uninterruptible power supplies (UPS).
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features

  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Robust Avalanche Capability: Provides protection against voltage transients.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Lead-Free Package: Complies with environmental standards.

Benefits

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Performance: Maintains stable operation in demanding applications.
  • Robust Protection: Provides protection against overvoltage conditions.
  • Versatile Application: Adapts to various power control needs.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The NCE70T360F has a drain-source voltage (VDS) rating of 700V. It features a low on-resistance (RDS(on)) typically around 3.6 Ohms. The gate threshold voltage is usually around 3V. The MOSFET is designed for a continuous drain current (ID) rating of up to 1A. The operating temperature range spans from -55°C to +150°C. It is packaged in a TO-220F or similar through-hole package for easy mounting. It is commonly used in high-voltage and high-frequency power switching applications. The gate charge is low for faster switching. The total power dissipation is rated for the specified temperature range.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9057 $54.3420
135+ $0.7432 $100.3320
210+ $0.7200 $151.2000
290+ $0.6967 $202.0430
375+ $0.6735 $252.5625
500+ $0.6038 $301.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess