The NCEP85T15 is an N-channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to achieve excellent on-resistance and low gate charge, contributing to reduced power losses in switching circuits. Its robust design ensures reliable operation in demanding environments.
Applications
- Synchronous Rectification in AC/DC and DC/DC converters
- Power Tool applications
- Battery Management Systems (BMS)
- Motor control
- Uninterruptible Power Supplies (UPS)
Features
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High avalanche energy
- Fast switching speed
- RoHS compliant
- Trench Technology
Benefits
- Improved energy efficiency due to reduced conduction and switching losses
- Increased power density due to efficient thermal performance
- Enhanced system reliability through robust design and high avalanche energy
- Simplified thermal management with low RDS(on)
- Reduced EMI
Technical Specifications
The NCEP85T15 typically features a drain-source voltage (VDS) of 85V, a continuous drain current (ID) of around 15A (depending on the case temperature), and a typical on-resistance (RDS(on)) of approximately 8 mΩ at a gate-source voltage (VGS) of 10V. It is available in a TO-220 package, facilitating efficient heat dissipation. The gate threshold voltage (VGS(th)) is typically around 2.0V. The device is designed to operate over a wide temperature range, typically from -55°C to +175°C. The total gate charge is typically around 20nC. Its fast switching speed contributes to minimal switching losses. This MOSFET also features a high avalanche energy rating, making it suitable for applications where inductive loads are switched.
The device's low on-resistance minimizes conduction losses, contributing to higher overall efficiency. The low gate charge reduces the gate drive power requirements and minimizes switching losses. The high avalanche energy rating provides robustness against voltage spikes and surges. The NCEP85T15 is an excellent choice for applications requiring high efficiency, high power density, and robust performance.