EN
  • EN
  • DE

X2210P10

Part No X2210P10
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105020-X2210P10
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2210P10 CAD Model

Description

The Xicor X2210P10 is a 1024-bit nonvolatile static RAM (NVSRAM), organized as 128 words by 8 bits. This memory combines the speed of static RAM (SRAM) with the non-volatility of EEPROM. Upon power loss, the data stored in the SRAM is automatically transferred to the EEPROM, ensuring data retention without the need for batteries or external power sources.

Applications

  • Industrial control systems: For storing critical parameters and setpoints that must be retained during power interruptions.
  • Data logging: Ideal for applications where continuous data recording is essential, such as environmental monitoring or process control.
  • Point-of-sale (POS) terminals: Ensures transaction data is preserved even in the event of a power outage.
  • Metering equipment: Used in smart meters and other metering devices to store usage data reliably.
  • Medical devices: In critical medical equipment, the NVSRAM can retain patient data and configuration settings.

Features

  • 1024-bit capacity: Provides 128 bytes of nonvolatile storage.
  • Nonvolatile storage: Automatically stores SRAM contents to EEPROM on power loss.
  • Unlimited SRAM read/write cycles: Offers the performance of SRAM with the persistence of EEPROM.
  • Automatic store on power loss: Simplifies system design by automatically backing up data.
  • Fast SRAM access times: Enables rapid data access during normal operation.

Benefits

  • Data integrity: Guarantees that critical data is preserved in the event of power failure.
  • Simplified system design: Eliminates the need for battery backup circuits.
  • High reliability: Combines proven SRAM and EEPROM technologies for robust performance.
  • Fast operation: SRAM provides quick read and write times during normal operation.
  • Reduced maintenance: No batteries to replace, reducing maintenance costs.

Additional Details

The X2210P10 typically operates from a 5V power supply. The store operation is triggered when the supply voltage drops below a predetermined threshold. The device is packaged in a DIP (Dual In-line Package), facilitating easy integration into through-hole circuit boards. For reliable operation, it's essential to follow the manufacturer's recommendations regarding power supply decoupling and operating temperature. The datasheet provides detailed information on timing specifications, power consumption, and environmental ratings. The 'P10' likely refers to a specific speed grade or temperature range variant of the X2210.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess