EN
  • EN
  • DE

X2212P

Part No X2212P
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105021-X2212P
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2212P CAD Model

Description

The Xicor X2212P is a 4096-bit nonvolatile static RAM (NVSRAM), organized as 512 words by 8 bits. This memory integrates fast SRAM with non-volatile EEPROM technology. In the event of a power loss, data automatically transfers from the SRAM to the EEPROM, ensuring data retention without the need for batteries or external backup systems.

Applications

  • Industrial Automation: Retains critical machine settings and process parameters during power interruptions.
  • Medical Equipment: Preserves patient data and equipment configurations in case of power failure.
  • Point-of-Sale (POS) Systems: Ensures transaction data integrity in retail environments.
  • Networking Equipment: Stores configuration data for routers, switches, and other network devices.
  • Aerospace and Defense: Used in applications where reliable data storage is crucial and battery backup is not feasible.

Features

  • 4096-bit Memory: Organized as 512 words x 8 bits for substantial data storage.
  • Nonvolatile Data Storage: Automatic data transfer to EEPROM upon power loss guarantees data retention.
  • Unlimited Read/Write Cycles: SRAM provides fast and unlimited read/write operations during normal operation.
  • Automatic Store Operation: Simplifies system design by automating the data backup process.
  • Fast Access Time: Enables quick data retrieval from the SRAM.

Benefits

  • Data Protection: Prevents data loss due to power outages, ensuring system reliability.
  • Simplified Design: Eliminates the complexity and cost associated with battery backup solutions.
  • Increased Reliability: Combines the benefits of fast SRAM with robust nonvolatile EEPROM.
  • Fast Performance: SRAM access speeds allow for rapid data manipulation.
  • Reduced Maintenance: No battery replacements are required, lowering maintenance costs.

Additional Details

The X2212P typically operates at 5V. During a power loss, the device initiates a store cycle, transferring the SRAM contents to the EEPROM. This process takes a few milliseconds. Proper decoupling capacitors should be used on the power supply pins to minimize noise and ensure stable operation. The datasheet contains detailed timing diagrams, power consumption data, and operating temperature ranges. The 'P' suffix generally indicates a specific package type, such as a DIP (Dual In-line Package), facilitating easy integration into circuit boards.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess