The X25165S8-2.7 is a 16Kb Serial SPI Bus EEPROM manufactured by Xicor Inc. (now Intersil/Renesas). It's a non-volatile memory device used for storing configuration data, calibration parameters, and other persistent information.
Applications:
- Data storage
- Configuration storage
- Calibration parameter storage
- Serial presence detect (SPD)
- Embedded systems
Features:
- 16Kb (2048 x 8) memory organization
- SPI serial interface
- Self-timed write cycle
- Low power consumption
- Write protect feature
- 8-pin SOIC package
- Operating Voltage: 2.7V
Benefits:
- Non-volatile storage: Data is retained even when power is removed.
- Simplified interface: SPI interface requires minimal I/O pins.
- Easy programming: Self-timed write cycle simplifies the write process.
- Low power operation: Conserves energy in battery-powered devices.
- Data protection: Write protect feature prevents accidental data corruption.
Additional Details:
The X25165S8-2.7 operates from a 2.7V power supply. It supports standard SPI clock rates. The data retention is typically specified for many years. The SOIC package is industry-standard and compatible with automated assembly processes. The part includes features such as software write protection and hardware write protection via the WP pin.