The X25320S is a 32 Kb Serial SPI EEProm manufactured by Xicor Inc. It is a low-power, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It features a Serial Peripheral Interface (SPI) for communication with a microcontroller or other SPI-compatible devices.
Applications:
- Data storage in embedded systems
- Configuration storage for electronic devices
- Parameter storage for industrial control systems
- Storage of calibration data
- Storing user preferences in consumer electronics
Features:
- 32 Kb (4096 x 8) Serial EEPROM
- SPI Interface (Modes 0,0 & 1,1)
- Low Power Operation
- Self-Timed Write Cycle
- Write Protect Feature
- High Reliability
- 8-Pin Packages
Benefits:
- Non-volatile storage retains data even when power is removed.
- SPI interface simplifies connection to microcontrollers.
- Low power consumption makes it suitable for battery-powered applications.
- Self-timed write cycle simplifies programming and reduces programming time.
- Write protect feature prevents accidental data corruption.
- High reliability ensures long-term data storage.
Additional Details:
The X25320S operates within a voltage range of 2.7V to 5.5V. It supports SPI modes 0,0 and 1,1. The typical write cycle time is 5 ms. The device features a software write protection and hardware write protect pin. It also includes page write capability, allowing for writing multiple bytes in a single operation. The operating temperature ranges from -40°C to +85°C.
The erase/write endurance is typically 1,000,000 cycles. The data retention is specified as greater than 100 years. The device is available in various package options including SOIC and TSSOP.