EN
  • EN
  • DE

X9241YV

Part No X9241YV
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Quad E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281139-X9241YV
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241YV CAD Model

Description

The X9241YV, manufactured by Xicor Inc., is a highly integrated dual digital controlled potentiometer (XDCP) integrating two potentiometers and nonvolatile memory on a monolithic CMOS integrated circuit. This device offers a versatile solution for electronic adjustment and calibration in various applications.

Applications

  • Automotive Electronics: Used for electronic control units (ECUs) in automotive systems, enabling precise calibration of sensors and actuators.
  • Industrial Automation: Employed in industrial control systems for fine-tuning process parameters and sensor adjustments.
  • Consumer Electronics: Integrated into audio and video equipment for volume control, brightness adjustment, and other user-adjustable settings.
  • Power Supplies: Utilized in power supply circuits for voltage trimming and current limiting adjustments.
  • Calibration Equipment: Found in calibration instruments for precise adjustment and setting of reference values.

Features

  • Dual Potentiometer: Contains two independent digitally controlled potentiometers in a single package.
  • Nonvolatile Memory: Integrated EEPROM ensures that potentiometer settings are retained even when power is removed.
  • Digital Control: Controlled via a digital interface, allowing for precise and repeatable adjustments.
  • High Resolution: Offers a high resolution for fine-tuning potentiometer settings.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Precise Adjustment: Digital control enables precise and repeatable adjustments, improving system accuracy.
  • Nonvolatile Storage: Retains potentiometer settings in the absence of power, eliminating the need for recalibration.
  • Reduced Component Count: Integration of two potentiometers in a single package reduces board space and component count.
  • Improved Reliability: Solid-state design enhances reliability compared to mechanical potentiometers.
  • Simplified Calibration: Digital control simplifies calibration procedures and reduces manufacturing costs.

Additional Details

The X9241YV typically communicates via a serial interface (e.g., SPI or I2C), allowing a microcontroller or other digital device to control the potentiometer settings. The nonvolatile memory ensures that the settings are preserved across power cycles, eliminating the need for frequent recalibration. The high resolution allows for fine-tuning of the resistance value, making it suitable for applications requiring precise adjustments. The device is available in various packages and temperature ranges to meet the requirements of different applications.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Semtech Corporation
Need more? Email Us
Altera
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0815 $58.5485
46+ $2.5283 $116.3018
71+ $2.4498 $173.9358
98+ $2.3701 $232.2698
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess