The X9312 is a digitally controlled potentiometer (XDCP) manufactured by Xicor (acquired by Intersil, then by Renesas). It provides an electronically adjustable resistance, allowing precise control of analog circuits via digital commands. This device is commonly used in applications requiring programmable gain, volume control, or adjustable biasing.
Applications:
- Volume Control: Used in audio amplifiers and other audio equipment for electronic volume adjustment.
- Gain Adjustment: Implemented in amplifier circuits for programmable gain control.
- Bias Adjustment: Used for setting bias voltages in analog circuits.
- Filter Tuning: Employed in filter circuits for electronically tuning the filter characteristics.
- Calibration: Used for calibrating sensors and other analog devices.
Features:
- Digital Control: Resistance is controlled digitally via a serial interface.
- Non-Volatile Memory: Resistance setting is stored in non-volatile memory, retaining the setting even after power is removed.
- 100 Resistance Taps: Offers 100 discrete resistance settings.
- 3-Wire Serial Interface: Communicates with microcontrollers via a simple 3-wire serial interface (CS, U/D, INC).
- Wide Resistance Range: Available in various resistance ranges.
- Low Power Consumption: Designed for low-power operation.
Benefits:
- Precise Control: Digital control allows for precise and repeatable resistance adjustments.
- Non-Volatile Storage: Resistance setting is retained even after power loss.
- Simplified Adjustment: Simplifies circuit adjustment and calibration processes.
- Remote Control: Allows for remote adjustment of resistance settings.
- Compact Size: Small package size enables integration into compact electronic devices.
The X9312 is typically controlled by a microcontroller, which sends commands to increment or decrement the resistance value. The 3-wire serial interface simplifies communication with the microcontroller. The non-volatile memory ensures that the resistance setting is retained even when the power is turned off. The device is available in a DIP or SOIC package for easy integration into printed circuit boards. The datasheet provides detailed information on resistance values, operating voltage, and timing characteristics of the serial interface.