EN
  • EN
  • DE

X9313Z

Part No X9313Z
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281222-X9313Z
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9313Z CAD Model

Description

The X9313Z is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. (now Renesas Electronics). It allows for precise and programmable resistance adjustment, making it suitable for various applications where trimming, calibration, or gain control is required.

Applications:

  • Volume Control: Used to digitally adjust the volume in audio equipment.
  • Brightness Control: Used to control the brightness of displays and lighting systems.
  • Contrast Adjustment: Used to adjust the contrast in display devices.
  • Calibration Circuits: Used to digitally calibrate sensors and other electronic components.
  • Gain Control: Used to digitally adjust the gain of amplifiers and other signal processing circuits.

Features:

  • Digital Control: Resistance is adjusted via a digital interface.
  • Non-Volatile Memory: Retains the resistance setting even when power is removed.
  • SPI Interface: Communicates with a microcontroller using the SPI serial interface.
  • Multiple Resistance Values: Available in various resistance values, such as 10kΩ, 50kΩ, and 100kΩ.
  • Low Power Consumption: Minimizes power consumption in standby mode.
  • Operating Voltage: 5V operation.

Benefits:

  • Precise Adjustment: Allows for precise and repeatable resistance adjustments.
  • Programmable Control: Enables digital control of resistance settings via a microcontroller.
  • Non-Volatile Storage: Retains the resistance setting even when power is off.
  • Simplified Calibration: Simplifies calibration procedures by allowing for digital adjustment of resistance.
  • Reduced Component Count: Replaces mechanical potentiometers, reducing the number of components in a circuit.

Additional Details:

The X9313Z has 32 tap points, allowing for fine-grained resistance adjustment. The wiper position is controlled via the SPI interface, and the non-volatile memory stores the wiper position for power-up recall. The device is typically packaged in an 8-pin SOIC. It's important to consider the resistance range and resolution when selecting the appropriate XDCP for a specific application. The device offers excellent linearity and temperature stability.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Spansion
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $4.5685
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8427 $119.1237
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess