EN
  • EN
  • DE

XC17128EPC20I

Part No XC17128EPC20I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 128K 20-PLCC / PROM Serial 128K-bit 5V 20-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 128KB
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 799545-XC17128EPC20I
Popularity Medium
Supply and Demand Status Limited
Family Name XC17128E
Introduction Date March 13, 1998
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17128EPC20I CAD Model

Description

The Xilinx Inc. XC17128EPC20I is an obsolete (EOL) integrated circuit (IC) that belongs to the XC17128E family.

  • Memory Size: 128KB
  • Programming: OTP
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: 20-LCC (J-Lead)
  • Pins: 20
  • RoHS Compliant: Yes
  • Halogen-Free: Yes

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess