EN
  • EN
  • DE

XC1736D-PC20I

Part No XC1736D-PC20I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105191-XC1736D-PC20I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736D-PC20I CAD Model

Description

The Xilinx XC1736D-PC20I is an in-system programmable read-only memory (ISP PROM) configuration device designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). It's part of the XC1700D family, offering a cost-effective and reliable solution for FPGA configuration.

Applications:

  • FPGA Configuration: Specifically designed for configuring Xilinx FPGAs.
  • Embedded Systems: Used in embedded systems requiring non-volatile storage for configuration or firmware.
  • Telecommunications Equipment: Employed in telecom infrastructure for FPGA configuration management.
  • Industrial Automation: Utilized in industrial control systems for storing FPGA-based logic.
  • Aerospace and Defense: Applied in applications where reliable configuration storage is crucial.

Features:

  • In-System Programmable: Allows for easy programming and reprogramming directly on the circuit board.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Programming: Provides quick configuration loading for FPGAs.
  • Low Power Consumption: Minimizes power usage in embedded applications.
  • Compact Package: Available in a PC20 package, which is suitable for space-constrained designs.

Benefits:

  • Simplified FPGA Configuration: Streamlines the FPGA configuration process, reducing design complexity.
  • Flexibility: Enables easy updates and modifications to FPGA designs without replacing hardware.
  • Reliability: Ensures reliable storage of configuration data, preventing system malfunctions.
  • Cost-Effectiveness: Offers a cost-efficient solution for FPGA configuration compared to other memory technologies.
  • Reduced Development Time: Speeds up the development cycle by simplifying the configuration process.

Additional Details:

The XC1736D-PC20I offers 36K bits of storage capacity. It supports serial configuration of Xilinx FPGAs. It is designed to operate over the industrial temperature range. The PC20 package is a plastic leaded chip carrier (PLCC) with 20 pins.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess