EN
  • EN
  • DE

XC17512LSC

Part No XC17512LSC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC17512LSC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019828-XC17512LSC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17512LSC CAD Model

Description

The XC17512LSC is a 512Kbit In-System Programmable Read-Only Memory (ISP PROM) configuration memory device from Xilinx, primarily used for configuring Xilinx FPGAs (Field-Programmable Gate Arrays). These PROM devices store the configuration bitstream that determines the functionality of the FPGA. The XC17512LSC is designed for applications needing non-volatile storage of FPGA configuration data.

Applications

  • Configuration memory for Xilinx FPGAs
  • Storage of configuration data in embedded systems
  • Boot memory for systems requiring non-volatile data storage
  • Industrial control systems
  • Telecommunications equipment

Features

  • 512 Kbits of storage capacity
  • In-System Programmable (ISP) via serial interface
  • Low power consumption
  • High endurance (number of program/erase cycles)
  • Fast access time
  • Available in various package options, including SOIC
  • Operates from a single 5V supply

Benefits

  • Non-volatile storage: Retains configuration data even when power is removed.
  • In-System Programmable: Allows for easy updates and reconfiguration of the FPGA without removing the device from the board.
  • Low power consumption: Suitable for power-sensitive applications.
  • High endurance: Ensures reliable operation over the lifetime of the device.
  • Fast access time: Enables quick configuration of the FPGA at startup.
  • Flexibility: Programmability offers design flexibility and adaptability.

The XC17512LSC is programmed through a serial interface, typically using a Xilinx programming cable and software. The configuration data is loaded into the PROM and stored in non-volatile memory cells. When the FPGA is powered on, it reads the configuration data from the PROM and configures itself accordingly. The device supports multiple programming and erase cycles, allowing for frequent updates to the FPGA configuration. It is designed to operate reliably over a wide temperature range. Careful consideration of signal integrity and power supply decoupling is recommended for optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess