EN
  • EN
  • DE

XC2C256-7TQ144I

Part No XC2C256-7TQ144I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 144QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 118
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Sub-Base Mount
Case / Package 144-TQFP (20x20)
Win Source Part Number 057554-XC2C256-7TQ144I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-7TQ144I CAD Model

Description

The XC2C256-7TQ144I is a high-performance In System Programmable (ISP) integrated circuit from Xilinx Inc.

  • Case/Package: 144-TQFP (20x20)
  • Number of I/O Pins: 118
  • Number of Gates: 6000
  • Number of Macrocells: 256
  • Voltage Supply - Internal: 1.7 V to 1.9 V
  • Delay Time tpd(1) Max: 6.7ns
  • Common Use: digital signal processing, multimedia, and telecommunications
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Alternative Parts: Not available

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5484 $79.5484
2+ $65.2705 $130.5410
3+ $63.2308 $189.6924
4+ $61.1911 $244.7644
5+ $59.1514 $295.7570
6+ $53.0323 $318.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,575 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess