EN
  • EN
  • DE

XC2S100-5FGG456C

Part No XC2S100-5FGG456C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105221-XC2S100-5FGG456C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S100-5FGG456C CAD Model

Description

The XC2S100-5FGG456C is a Spartan-II series FPGA from Xilinx. It is packaged in a 456-pin Fine-Pitch Ball Grid Array (FGG) package. The Spartan-II family is designed for high-volume production and cost-sensitive applications, while offering a balance of performance, features, and low cost.

Applications:

  • Consumer electronics: Used in various consumer products like set-top boxes and digital TVs.
  • Industrial control: Can be used for industrial automation and control systems.
  • Data processing: Suitable for implementing data processing algorithms and functions.
  • Communication systems: Can be used in communication infrastructure equipment.
  • Embedded systems: Suitable for a wide range of embedded applications requiring programmable logic.

Features:

  • System Performance: Offers high performance with a system clock up to 200 MHz.
  • Abundant Logic Resources: Provides up to 2,160 logic cells.
  • Distributed RAM: Includes up to 40 Kbits of distributed RAM for data storage.
  • SelectRAM Memory: Includes up to 56 Kbits of SelectRAM memory for high-performance storage.
  • DLL Clock Management: Integrated Delay-Locked Loop (DLL) for advanced clock management and timing control.
  • Flexible I/O Standards: Supports a wide range of I/O standards.
  • On-Chip Tri-State: Enables efficient bus implementation.
  • Boundary Scan (JTAG): Includes JTAG support for testing and configuration.

Benefits:

  • High Performance: Provides the performance necessary for demanding applications.
  • Low Cost: Offers a cost-effective solution for high-volume production.
  • Flexibility: Can be easily reconfigured to adapt to changing requirements.
  • Reduced System Cost: Integrated features can help reduce overall system cost.
  • Fast Time-to-Market: Simplifies the design process and reduces time-to-market.

The XC2S100-5FGG456C operates at a speed grade of -5, which indicates its performance capabilities. The FGG456 package allows for high-density integration. The Spartan-II FPGAs are configured through a JTAG interface or by loading configuration data from an external memory. The family offers a comprehensive feature set and a cost-optimized architecture, making them ideal for a wide range of applications where programmability and performance are key requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess