The XC2S300E-PQ208AGT is a member of the Spartan-IIE family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These FPGAs offer a cost-effective solution for high-performance digital logic applications. They are based on a flexible architecture that allows for rapid prototyping and design modifications.
Applications
- Digital signal processing (DSP)
- Embedded control systems
- Image processing
- Networking and communications equipment
- Custom logic implementation
Features
- 3,024 logic cells
- 64 kbits of distributed RAM
- Four Digital Clock Managers (DCMs)
- SelectIO™ signaling technology
- System level features
- On-chip JTAG boundary scan
- QFP Package
Benefits
- Increased system performance due to high logic density and fast clock speeds
- Reduced development time through flexible programmability
- Lower power consumption compared to traditional ASICs
- Improved system reliability with on-chip error detection and correction
- Simplified board design using advanced packaging options
Technical Specifications
The XC2S300E-PQ208AGT operates with a supply voltage of 1.8V. It offers up to 200 MHz internal clock speeds and supports a wide range of I/O standards. The device is available in a 208-pin PQFP package. The operating temperature range is typically -40°C to +100°C. The FPGA is programmed using industry-standard tools from Xilinx, such as the ISE Design Suite. These tools provide a comprehensive environment for design entry, simulation, and implementation.
The DCMs provide advanced clock management capabilities, including frequency synthesis and clock skew reduction. The SelectIO signaling technology allows for flexible interfacing with various external devices and peripherals. The on-chip JTAG boundary scan simplifies board-level testing and debugging.