EN
  • EN
  • DE

XC2V1500-4FF896C

Part No XC2V1500-4FF896C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412513-XC2V1500-4FF896C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V1500-4FF896C CAD Model

Description

The XC2V1500-4FF896C is a high-performance Field Programmable Gate Array (FPGA) from the Virtex-II family offered by Xilinx. These devices are designed for complex and demanding applications, delivering substantial logic density and advanced features. The Virtex-II family is well-regarded for its robust architecture and performance capabilities.

Applications:

  • Telecommunications Infrastructure: Employed in wireless base stations, optical networking equipment, and high-speed data communication systems for signal processing, data encoding, and protocol handling.
  • High-Performance Computing: Utilized in servers, workstations, and data centers for accelerating computationally intensive tasks and providing custom hardware acceleration.
  • Advanced Image Processing: Found in medical imaging equipment, broadcast video systems, and surveillance systems for real-time image processing, video encoding, and object recognition.
  • Aerospace and Defense Systems: Implemented in radar systems, sonar systems, and electronic warfare systems for signal processing, data acquisition, and system control.
  • Industrial Automation and Robotics: Integrated into industrial control systems, robotics, and machine vision systems for real-time control, data processing, and image analysis.

Features:

  • High Logic Density: Contains a significant number of logic cells (approximately 1,500,000 gates equivalent) for implementing complex digital circuits and algorithms.
  • Abundant On-Chip Memory: Includes substantial block RAM resources for high-speed data storage and retrieval.
  • Advanced Clock Management: Provides sophisticated clock management capabilities through Digital Clock Managers (DCMs), including frequency synthesis, clock domain crossing, and clock deskewing.
  • Versatile I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, HSTL, SSTL, and PCI, enabling versatile connectivity.
  • Flexible Configuration Options: Can be configured via JTAG, serial, or parallel interfaces for flexible system integration and configuration.
  • High-Performance Packaging: Housed in a FF896 package (Fine-Pitch Flip-Chip Ball Grid Array), offering excellent thermal performance and high pin density.
  • Speed Grade Designation: The '-4' indicates the speed grade, signifying the performance capability of the device.

Benefits:

  • Superior Processing Capabilities: Delivers exceptional processing capabilities for demanding applications requiring high-speed computation and data throughput.
  • Design Adaptability: Enables designers to implement custom digital circuits and algorithms tailored to their specific application requirements.
  • Accelerated Time-to-Market: Facilitates rapid prototyping and development cycles, reducing time-to-market for new products and systems.
  • Integration Efficiency: Consolidates multiple functions into a single device, reducing board space and system complexity.
  • Reliable Operation: Offers robust performance and reliability for mission-critical applications in challenging environments.

Additional Details:

The XC2V1500-4FF896C typically operates at a voltage range of 1.5V. This FPGA is designed to be compatible with numerous I/O standards, guaranteeing compatibility across a wide range of external devices and interfaces. The Virtex-II family is fabricated using a 0.15-micron process technology. The FF896 package is specifically chosen to ensure optimal thermal management, enabling reliable operation under varied environmental conditions.

When working with this FPGA, it is crucial to implement proper power supply decoupling, maintain signal integrity, and manage thermal conditions effectively to guarantee stable and reliable performance. Xilinx provides extensive design tools and comprehensive documentation to assist designers in the efficient implementation of their logic functions.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess