EN
  • EN
  • DE

XC2V4000BG957

Part No XC2V4000BG957
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022439-XC2V4000BG957
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V4000BG957 CAD Model

Description

The XC2V4000BG957 is a high-performance Field Programmable Gate Array (FPGA) from the Virtex-II family manufactured by Xilinx. FPGAs are programmable integrated circuits that can be configured by the user to implement a wide range of digital logic functions. The Virtex-II family is known for its high density, performance, and advanced features. This particular part number specifies a device with approximately 4 million system gates and a Ball Grid Array (BGA) package with 957 pins.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing, routing, and security functions.
  • Telecommunications: Employed in base stations, wireless communication systems, and signal processing equipment.
  • Image Processing: Integrated into image and video processing systems for real-time image analysis, filtering, and enhancement.
  • Aerospace and Defense: Utilized in radar systems, sonar systems, and other military applications.
  • Industrial Automation: Used in industrial control systems for motion control, process control, and data acquisition.

Features

  • High Logic Density: Approximately 4 million system gates.
  • High-Speed Performance: Supports clock speeds up to 300 MHz.
  • Abundant Memory Resources: Includes block RAM and distributed RAM for on-chip data storage.
  • Digital Clock Managers (DCMs): Provides flexible clock management and distribution.
  • SelectIO Technology: Supports a wide range of I/O standards and protocols.

Benefits

  • High Performance: Enables high-speed processing and real-time performance.
  • Design Flexibility: Allows for customization and implementation of complex digital logic functions.
  • Short Time-to-Market: Reduces development time and accelerates product launch.
  • Low Power Consumption: Optimizes power efficiency and extends battery life.
  • High Reliability: Ensures stable performance and long-term reliability.

Additional Details

The XC2V4000BG957 is packaged in a 957-pin Ball Grid Array (BGA) package, which provides high I/O density and excellent thermal performance. The device is fabricated using a 0.15 μm CMOS process technology. It features a hierarchical interconnect structure, which allows for efficient routing and signal propagation. The device also includes a variety of hard IP cores, such as multipliers, adders, and memory controllers. The XC2V4000BG957 is typically programmed using Xilinx's ISE Design Suite. It operates over a wide temperature range, typically from 0°C to +85°C.

The XC2V4000 is part of the Virtex-II family, which offers a range of devices with different logic densities, I/O counts, and performance levels. The Virtex-II family is widely used in a variety of applications, including networking, telecommunications, image processing, and industrial automation. Consult the Xilinx website for datasheets and documentation.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess