EN
  • EN
  • DE

XC3030-100PG84C

Part No XC3030-100PG84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105250-XC3030-100PG84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-100PG84C CAD Model

Description

The XC3030-100PG84C is an FPGA from the Xilinx XC3000 series. It's a programmable logic device used for implementing custom digital circuits. Its key features are its configurable logic blocks, flexible I/O, and reprogrammability.

Applications:

  • Prototyping: Used for rapid prototyping of digital systems.
  • Glue Logic: Connects and manages data flow between different integrated circuits.
  • Control Systems: Implements custom controllers for various applications.
  • Data Acquisition: Used in systems that collect and process data from sensors.
  • Signal Processing: Can be configured to perform digital signal processing tasks.

Features:

  • Configurable Logic Blocks (CLBs): Basic building blocks that can be programmed to perform different logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • Programmable Interconnect: Allows flexible routing of signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration is stored in SRAM, making it easy to reprogram.
  • PG84 Package: Indicates a plastic grid array package with 84 pins.
  • 100MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic can be easily modified to adapt to changing requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to ASICs.
  • Cost-Effective: Economical solution for low to medium volume production.
  • Reprogrammability: Allows for design changes without replacing the hardware.
  • Customization: Can be tailored to specific application requirements.

Additional Details:

The XC3030-100PG84C is based on a sea-of-gates architecture where the CLBs are arranged in a matrix. The 'PG84' denotes a plastic grid array package with 84 pins, providing a compact footprint. The '-100' indicates a speed grade of 100MHz, reflecting the maximum clock frequency that the device can reliably operate at. The 'C' signifies a commercial temperature range. This FPGA is commonly used in applications where a customizable and reconfigurable logic solution is needed. Detailed technical specifications, including power consumption, I/O characteristics, and timing parameters, can be found in the Xilinx XC3000 series documentation.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess