EN
  • EN
  • DE

XC3030-50PC84C

Part No XC3030-50PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3030-50PC84C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026487-XC3030-50PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-50PC84C CAD Model

Description

The XC3030-50PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. It's designed to provide a flexible and customizable platform for implementing digital logic circuits. This FPGA offers a user-programmable architecture, allowing designers to implement a wide variety of custom digital functions. The '50' in the part number indicates a speed grade, and PC84 refers to the package type, which is a Plastic Chip Carrier with 84 pins.

Applications

  • Prototyping of digital circuits
  • Custom logic implementation
  • Glue logic
  • Address decoding
  • State machines
  • Interface controllers
  • Telecommunications equipment
  • Industrial control systems

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow for interfacing with external devices and systems.
  • Programmable Interconnect: Allows flexible routing of signals between CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and configuration information.
  • System Clock Management: Enables the design of synchronous digital systems.
  • 84-Pin PLCC Package: Provides a compact and reliable packaging solution.
  • 50 MHz Maximum Operating Frequency: Indicates the maximum clock speed the device can handle.
  • User-Programmable: Can be reprogrammed multiple times, allowing for design changes and iterations.

Benefits

  • Rapid Prototyping: Allows for quick implementation and testing of digital circuit designs.
  • Design Flexibility: Offers a high degree of customization, enabling designers to tailor the device to specific application requirements.
  • Reduced Time-to-Market: Speeds up the design cycle by eliminating the need for custom ASIC development.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.
  • Easy Design Modifications: Allows for design changes and iterations without requiring new hardware.

Additional Details

The XC3030-50PC84C is typically programmed using Xilinx's development tools. These tools provide a complete design flow, including schematic capture, simulation, and device programming. The device utilizes static RAM (SRAM) technology for configuration memory, which means that it needs to be re-programmed each time power is applied. However, this also allows for easy reprogramming and design updates. The XC3030 family is a popular choice for a wide range of digital logic applications, providing a balance of performance, flexibility, and cost.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess