EN
  • EN
  • DE

XC3030-7PQ100C

Part No XC3030-7PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3030-7PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105254-XC3030-7PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-7PQ100C CAD Model

Description

The XC3030-70PQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series. It's a configurable logic device designed for implementing custom digital circuits. Its key features include its Configurable Logic Blocks (CLBs), Input/Output Blocks (IOBs), and reprogrammability.

Applications:

  • Prototyping: Used for rapid prototyping and verification of digital designs.
  • Glue Logic: Implements interface logic and data translation between different ICs in a system.
  • Control Systems: Used in embedded systems to implement custom control algorithms.
  • Data Acquisition: Employed in systems that capture and process data from sensors or other sources.
  • Signal Processing: Used to implement digital signal processing functions such as filtering and transformations.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic cells that implement custom digital functions.
  • Input/Output Blocks (IOBs): Flexible I/O cells that interface with external devices.
  • Programmable Interconnect: Allows for customizable routing of signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration is stored in SRAM, enabling easy reprogramming.
  • PQ100 Package: Indicates a plastic quad flat pack package with 100 pins.
  • 70MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic can be easily reconfigured to adapt to changing requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to custom ASICs.
  • Cost-Effectiveness: Offers an economical solution for low to medium volume production runs.
  • Reprogrammability: Allows for design changes without requiring hardware modifications.
  • Customization: Enables the implementation of custom digital logic tailored to specific application needs.

Additional Details:

The XC3030-70PQ100C comprises a matrix of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The 'PQ100' denotes a plastic quad flat pack package with 100 pins. The '-70' indicates a speed grade of 70MHz, reflecting the maximum clock frequency at which the device can reliably operate. The 'C' signifies a commercial temperature range. This FPGA finds uses in a variety of applications requiring a customizable and reconfigurable logic solution. Detailed technical specifications, including power consumption, I/O characteristics, and timing parameters, can be found in the Xilinx XC3000 series datasheets.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess