EN
  • EN
  • DE

XC3090A-7PG175C

Part No XC3090A-7PG175C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014919-XC3090A-7PG175C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090A-7PG175C CAD Model

Description

The XC3090A-7PG175C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. These FPGAs are configurable integrated circuits that allow designers to implement custom digital logic circuits. The '7' likely refers to the speed grade, and 'PG175' indicates the package type (Plastic Gull-Wing, 175 pins). The 'C' typically denotes the temperature grade (Commercial).

Applications

  • Digital Signal Processing (DSP): Implementing filters, transforms, and other signal processing algorithms.
  • Image Processing: Implementing custom image processing pipelines.
  • Networking: Implementing network protocols, routers, and switches.
  • Instrumentation: Implementing custom measurement and control systems.
  • Prototyping: Verifying digital logic designs before committing to ASIC implementation.

Features

  • Configurable Logic Blocks (CLBs): Arrays of programmable logic cells that can be configured to implement a variety of logic functions.
  • Input/Output Blocks (IOBs): Programmable interface circuits that allow the FPGA to connect to external devices.
  • Programmable Interconnect: A network of programmable switches and wires that connects the CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Configuration data is stored in SRAM, allowing the FPGA to be reconfigured quickly and easily.
  • Clock Management: Provides flexible clock generation and distribution capabilities.

Benefits

  • Flexibility: Can be reconfigured to implement different digital logic circuits.
  • Time-to-Market: Shorter development time compared to ASIC design.
  • Cost-Effectiveness: Lower cost for small to medium production volumes compared to ASICs.
  • Performance: Can achieve high performance for certain applications.
  • Reprogrammability: Allows for design changes and bug fixes after deployment.

Additional Details

The XC3090A-7PG175C has a specific number of CLBs, IOBs, and interconnect resources, as defined in the Xilinx datasheet. The propagation delays and power consumption characteristics are also specified in the datasheet. The device is typically programmed using Xilinx's development tools. The package type (PG175) determines the physical dimensions and pinout of the device. The XC3000 series FPGAs use a CMOS process.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess