EN
  • EN
  • DE

XC3190A-2PQ160I

Part No XC3190A-2PQ160I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412614-XC3190A-2PQ160I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3190A-2PQ160I CAD Model

Description

The Xilinx XC3190A-2PQ160I is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 family. It is packaged in a 160-pin Plastic Quad Flat Pack (PQFP) package. The XC3000 series FPGAs are SRAM-based, meaning their configuration is stored in static RAM and can be reprogrammed. The 'I' suffix indicates an industrial temperature range.

Applications

  • Industrial control systems: Suitable for use in environments with a wider temperature range.
  • Data acquisition: Implementing custom data acquisition interfaces.
  • Image processing: Used for implementing image processing algorithms.
  • Communication systems: Can be used in custom communication interfaces and protocols.
  • Aerospace applications: Applications requiring robust performance in harsh environments.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Offers programmable input/output blocks for interfacing with external devices.
  • Programmable Interconnect Resources: Features a flexible interconnect architecture to route signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration data is stored in SRAM, allowing for reprogramming.
  • Industrial Temperature Range: Operates over a wider temperature range than commercial-grade devices.
  • 160-Pin PQFP Package: Offers a compact footprint and ease of use for prototyping and production.

Benefits

  • Flexibility: Allows for the implementation of complex custom logic circuits.
  • Reprogrammability: Can be reprogrammed to adapt to changing requirements.
  • Industrial Temperature Range: Suitable for use in harsh environments.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for low- to medium-volume applications.

Additional Details

The XC3190A-2PQ160I typically operates at 5V. The '-2' designation usually corresponds to a specific speed grade within the XC3000 family. The exact power consumption depends on the configuration and operating frequency. Configuration is typically done through a JTAG interface or similar programming interface. Refer to the Xilinx documentation for detailed specifications, timing diagrams, and configuration information.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess