EN
  • EN
  • DE

XC40150XV-09BG432I

Part No XC40150XV-09BG432I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207211-XC40150XV-09BG432I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC40150XV-09BG432I CAD Model

Description

The XC40150XV-09BG432I is a Field Programmable Gate Array (FPGA) from the Xilinx XC4000XV series. This series is known for its high density and performance, catering to complex digital logic applications. The XC40150XV-09BG432I offers a substantial amount of programmable logic resources, making it suitable for demanding tasks in various fields.

Applications:

  • High-performance computing: Accelerating computationally intensive tasks.
  • Telecommunications infrastructure: Implementing complex protocols and signal processing.
  • Image and video processing: Handling real-time video encoding/decoding and image analysis.
  • Industrial automation: Controlling complex machinery and processes.
  • Aerospace and defense systems: Implementing critical control and processing functions.

Features:

  • High logic density: Provides a large number of configurable logic blocks (CLBs) for implementing complex designs.
  • Advanced interconnect architecture: Enables flexible routing of signals and high-speed communication between different parts of the FPGA.
  • On-chip memory: Offers embedded memory blocks for data storage and processing.
  • High-speed I/O: Supports various I/O standards for interfacing with external devices.
  • System-level features: Includes clock management, power management, and security features.

Benefits:

  • Flexibility: Can be reprogrammed to implement different functions, allowing for design changes and updates.
  • Performance: Delivers high performance for demanding applications due to its parallel processing capabilities.
  • Integration: Integrates multiple functions into a single device, reducing system size and cost.
  • Time-to-market: Reduces development time compared to traditional ASIC design.
  • Customization: Allows designers to tailor the device to their specific needs.

Additional Details:

The XC40150XV-09BG432I's -09 indicates its speed grade, with lower numbers generally signifying higher performance. The BG432I specifies the package type, which is a ball grid array (BGA) with 432 pins. The 'I' designates the industrial temperature range. These FPGAs use SRAM technology for configuration, requiring an external configuration memory. Detailed specifications concerning the number of logic cells, I/O counts, voltage requirements, and power dissipation can be found in the Xilinx datasheets for the XC4000XV family. Power consumption and thermal management are critical considerations for high-density FPGAs such as this one.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess