EN
  • EN
  • DE

XC5204-5PQ100C

Part No XC5204-5PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC5204-5PQ100C Xilinx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 6000
Number of Pins 100
RoHS Compliant
Win Source Part Number 989441-XC5204-5PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5204-5PQ100C CAD Model

Description

The XC5204-5PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC5200 series. This FPGA provides a flexible and customizable platform for implementing a wide range of digital logic functions. It is designed for applications requiring high performance and programmability, allowing designers to tailor the hardware to their specific needs.

Applications

  • Digital Signal Processing (DSP)
  • Communication Systems
  • Image Processing
  • Industrial Control
  • Networking Equipment

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external devices.
  • Global Routing Resources: Enable efficient interconnection of logic blocks.
  • On-Chip RAM: Provides memory resources for data storage and processing.
  • In-System Programmability: Allows for easy reconfiguration and updates.
  • 100-Pin PQFP Package: Provides a compact and easy-to-use form factor.

Benefits

  • Flexibility and Customization: Allows designers to implement custom logic functions tailored to their specific needs.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Time-to-Market: In-system programmability allows for rapid prototyping and development.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASIC designs.
  • Easy Integration: Standard package and programming tools simplify system integration.

Additional Details

The XC5204-5PQ100C contains a matrix of configurable logic blocks (CLBs) interconnected by programmable routing resources. These CLBs can be configured to implement a wide variety of digital logic functions, from simple gates to complex arithmetic and control circuits. The input/output blocks (IOBs) provide flexible interfacing with external devices, supporting a variety of voltage levels and signaling standards. The FPGA also includes on-chip RAM for data storage and processing. The XC5204-5PQ100C is programmed using Xilinx's ISE development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The device is programmed using a JTAG interface, allowing for in-system programmability and easy updates. Its versatility and performance make it a popular choice for a wide range of applications. The 100-pin PQFP package provides a compact and easy-to-use form factor, simplifying PCB design and assembly. Xilinx provides extensive documentation and support to assist designers in using the XC5204-5PQ100C in their projects.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8423 $111.6846
3+ $45.8193 $137.4579
4+ $44.3875 $177.5500
6+ $42.9556 $257.7336
7+ $41.5238 $290.6666
10+ $37.2282 $372.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess