EN
  • EN
  • DE

XC5210-6PQ208I

Part No XC5210-6PQ208I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 16000
Number of Pins 208
RoHS Compliant
Win Source Part Number 1105387-XC5210-6PQ208I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5210-6PQ208I CAD Model

Description

The XC5210-6PQ208I is a Field Programmable Gate Array (FPGA) from the Xilinx XC5200 series. This FPGA offers a customizable platform for implementing complex digital logic circuits. It is suitable for applications requiring flexibility, adaptability, and rapid prototyping capabilities.

Applications

  • Data Acquisition Systems: Used in capturing and processing data from various sensors and sources.
  • Motor Control: Implementing sophisticated motor control algorithms for robotics and automation.
  • Digital Video Processing: Used in video encoding, decoding, and processing applications.
  • Instrumentation: Implementing custom instruments and measurement devices.
  • Wireless Communication: Implementing custom communication protocols and interfaces.

Features

  • Configurable Logic Blocks (CLBs): Offer a flexible architecture for implementing a wide variety of logic functions.
  • Input/Output Blocks (IOBs): Provide programmable input and output interfaces for connecting with external devices.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs and IOBs.
  • In-System Programmability (ISP): Allows for reconfiguration of the FPGA without removing it from the system.
  • 208-Pin PQFP Package: Specifies the physical packaging of the chip, which is a Plastic Quad Flat Pack, facilitating surface mount assembly.
  • -6 Speed Grade: Indicates the speed performance of the device.
  • 'I' Temperature Range: Denotes the industrial temperature range supported by the device.

Benefits

  • Flexibility and Adaptability: Allows for easy modification and adaptation of the hardware design to meet changing requirements.
  • Reduced Development Time: Shortens the development cycle compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume production.
  • Reconfigurability: Enables dynamic reconfiguration of the hardware to adapt to different tasks.
  • Design Security: Offers features to protect the design from unauthorized access and reverse engineering.

Additional Details

The XC5210-6PQ208I operates at a specific voltage level and has performance characteristics, including maximum clock frequency and propagation delays, as detailed in the Xilinx datasheet. This device utilizes SRAM technology for configuration storage, requiring external configuration memory. Xilinx development tools are available for designing, simulating, and implementing applications on the XC5210 FPGA. The 'I' at the end of the part number signifies that this chip is rated for the industrial temperature range. Consult the Xilinx XC5200 series documentation for precise details on timing characteristics, power consumption, and configuration options.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess