EN
  • EN
  • DE

XC5210PQ208

Part No XC5210PQ208
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009020-XC5210PQ208
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5210PQ208 CAD Model

Description

The XC5210PQ208 is a Field-Programmable Gate Array (FPGA) from the Xilinx XC5200 family. These FPGAs are versatile integrated circuits that can be configured by the user after manufacturing, providing a flexible platform for implementing custom digital logic. The XC5210, housed in a PQ208 (Plastic Quad Flat Pack) package, is designed for various digital applications, offering a balance of performance and resource availability.

Applications

  • Communication Systems: Used in networking equipment, such as routers and switches, for data processing and signal routing.
  • Industrial Automation: Integrated into industrial control systems for real-time data acquisition and control.
  • Image Processing: Employed in image processing applications, such as video surveillance and medical imaging.
  • Data Acquisition Systems: Utilized in data acquisition systems for high-speed data capture and analysis.
  • Embedded Systems: Used in a variety of embedded systems, providing custom logic and control functions.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable IOBs for interfacing with external devices and systems.
  • Interconnect Resources: Features a flexible interconnect network for routing signals between CLBs and IOBs.
  • PQ208 Package: Housed in a PQ208 package, suitable for surface-mount assembly on printed circuit boards.
  • System-Level Features: Offers features such as clock management and power management to optimize system performance.

Benefits

  • Design Flexibility: Offers high design flexibility, allowing users to implement custom logic functions and algorithms.
  • Fast Prototyping: Enables rapid prototyping of digital systems, reducing time-to-market and development costs.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and field updates.
  • Customizable: Customizable to meet specific application requirements, providing a tailored solution.
  • Integrated Solution: Provides an integrated solution for implementing complex digital systems, reducing component count.

Additional Details

The XC5210PQ208 typically operates at a voltage of 5V and supports a defined number of logic gates and flip-flops, determined by the specific configuration. The device performance is determined by configuration and achieves clock speeds up to a specified maximum frequency, typically in the range of tens of MHz. Detailed specifications, including the number of CLBs, IOBs, and supported temperature ranges, are available in the device datasheet provided by Xilinx. Proper power supply decoupling and thermal management are crucial for ensuring stable and reliable operation. The design and implementation usually involve using Xilinx's development tools, including software for design entry, simulation, and programming. Careful planning and consideration of timing constraints are important to achieve optimal performance. The XC5210 offers a balance between cost and performance, making it suitable for a wide range of applications that require custom digital logic. Understanding its specific capabilities and limitations is crucial for successful integration in the target system.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess