EN
  • EN
  • DE

XC7K160T-2FF676I4342

Part No XC7K160T-2FF676I4342
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016680-XC7K160T-2FF676I4342
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7K160T-2FF676I4342 CAD Model

Description

The XC7K160T-2FF676I4342 is a Kintex-7 FPGA (Field Programmable Gate Array) from Xilinx. It is a high-performance, low-power device designed for a wide range of applications. As a member of the Kintex-7 family, it balances performance, power consumption, and cost, making it suitable for demanding applications.

Applications:

  • High-performance networking: Used in switches, routers, and other networking equipment for packet processing and data acceleration.
  • Wireless communications: Employed in base stations and other wireless infrastructure for signal processing and modulation/demodulation.
  • Broadcast video: Utilized in video processing equipment for encoding, decoding, and transcoding.
  • Medical imaging: Integrated into medical imaging systems for image processing and analysis.
  • Aerospace and defense: Found in radar systems, electronic warfare systems, and other high-reliability applications.

Features:

  • 162,240 logic cells: Provides a large amount of programmable logic for implementing complex digital circuits.
  • 11,520 KB of block RAM: Offers on-chip memory for data storage and processing.
  • 720 DSP slices: Includes dedicated digital signal processing blocks for high-performance signal processing.
  • 32 high-speed serial transceivers: Supports a variety of high-speed serial interfaces, such as PCIe, Ethernet, and Serial RapidIO.
  • Integrated power management: Enables efficient power consumption and thermal management.
  • FF676 package: This refers to the specific package type the FPGA is housed in, impacting its physical dimensions and mounting requirements.

Benefits:

  • High performance: Delivers the performance needed for demanding applications.
  • Low power consumption: Reduces power consumption and thermal dissipation.
  • Flexibility: Allows for customization and adaptation to specific application requirements.
  • Short time-to-market: Enables rapid prototyping and development.
  • Cost-effectiveness: Provides a cost-effective solution for high-performance applications.

Additional Details:

The XC7K160T-2FF676I4342 is fabricated using a 28nm process technology. It supports a wide range of I/O standards, including LVCMOS, LVDS, and HSTL. The device is available in a variety of package options. The 'I' in the part number indicates that it is an industrial temperature grade device, suitable for operating environments ranging from -40°C to +100°C junction temperature. The speed grade is -2.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7045 $85.7045
2+ $83.0260 $166.0520
3+ $80.3487 $241.0461
4+ $77.6703 $310.6812
5+ $69.6350 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess