EN
  • EN
  • DE

XCF08PFG48BRT

Part No XCF08PFG48BRT
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XCF08PFG48BRT Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029453-XCF08PFG48BRT
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCF08PFG48BRT CAD Model

Description

The XCF08PFG48BRT is a configuration PROM (Platform Flash PROM) from Xilinx, specifically designed for configuring Xilinx FPGAs. It belongs to the XCFxxS series, known for their reliability and ease of use. This PROM stores the configuration data necessary to define the functionality of the FPGA upon power-up.

Applications

  • Xilinx FPGA Configuration: Primary application is to store configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Used in a variety of embedded applications where FPGAs provide reconfigurable logic.
  • Industrial Control: Configures FPGAs in industrial automation and control systems.
  • Networking Equipment: Bootloads FPGAs within routers, switches, and other network devices.
  • Aerospace and Defense: Used in high-reliability applications requiring configurable logic.

Features

  • 8 Mbit Density: Provides 8 Mbits of storage capacity for FPGA configuration data.
  • In-System Programmable (ISP): Allows for updating the configuration data without removing the PROM from the board.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Fast Configuration Loading: Ensures quick and efficient loading of the FPGA configuration data.
  • 48-Pin Thin Fine Pitch Quad Flatpack (TQFP) Package: Compact package for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Flexibility: In-system programmability enables easy updates and modifications to the FPGA configuration.
  • Simplified Design: Offers a straightforward method for configuring Xilinx FPGAs, reducing design complexity.
  • Reduced Power Consumption: Low power operation contributes to longer battery life in portable devices.
  • Faster Time-to-Market: Allows for rapid prototyping and development of FPGA-based systems.
  • Space-Saving Design: The compact package minimizes board space requirements.
  • High Reliability: Ensures reliable FPGA configuration with robust design and manufacturing processes.

Technical Specifications:

  • Memory Size: 8 Mbit
  • Supply Voltage: Typically 3.3V
  • Operating Temperature: Typically 0°C to +70°C (Commercial)
  • Package Type: 48-Pin TQFP
  • Programming Interface: JTAG or Serial

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess