EN
  • EN
  • DE

XCKU0602FFVA1156C

Part No XCKU0602FFVA1156C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188012-XCKU0602FFVA1156C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCKU0602FFVA1156C CAD Model

Description

The XCKU060-2FFVA1156C is a Kintex UltraScale FPGA from Xilinx. It belongs to the UltraScale family, offering high performance and power efficiency for a wide range of applications. The 'XCKU060' designates the specific device within the Kintex UltraScale family, '-2' indicates the speed grade, 'FFVA1156' represents the package type (Fine-Pitch Flip-Chip Ball Grid Array with 1156 balls), and 'C' signifies the temperature grade (Commercial). This FPGA is designed for high-bandwidth, high-performance applications requiring advanced processing capabilities.

Applications:

  • Data Center Acceleration: Used for accelerating workloads in data centers, such as machine learning, video transcoding, and database processing.
  • Wireless Communications: Employed in 5G base stations, remote radio heads, and backhaul equipment.
  • Wired Communications: Integrated into switches, routers, and network interface cards (NICs) for high-speed data transmission.
  • Aerospace and Defense: Used in radar processing, electronic warfare systems, and satellite communication.
  • Medical Imaging: Employed in medical imaging equipment such as MRI and CT scanners.
  • Industrial Automation: Integrated into industrial control systems, robotics, and machine vision applications.
  • High-Performance Computing (HPC): Used in HPC systems for scientific simulations and data analytics.

Features:

  • UltraScale Architecture: Provides high performance and power efficiency.
  • Configurable Logic Blocks (CLBs): Offer programmable logic resources for implementing custom digital circuits.
  • Block RAM: Provides on-chip memory for data storage and buffering.
  • DSP Slices: Offer dedicated hardware for digital signal processing operations.
  • High-Speed Transceivers: Enable high-bandwidth data transmission.
  • Integrated Memory Controllers: Support various memory interfaces, including DDR4 and QDR.
  • Advanced Packaging: The FFVA1156 package provides high pin density and thermal performance.
  • Commercial Temperature Range: Operates reliably in temperatures ranging from 0°C to +85°C.

Benefits:

  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • Power Efficiency: Reduces power consumption, minimizing operating costs.
  • Flexibility: Allows for implementing custom digital circuits tailored to specific application needs.
  • Scalability: Can be scaled to meet the requirements of different applications.
  • Integration: Integrates multiple functions into a single device, reducing system complexity.
  • Reduced Time-to-Market: Accelerates product development cycles.
  • Long Product Lifespan: Supported by Xilinx for extended periods.

Additional Details:

The XCKU060-2FFVA1156C typically operates from a 0.85V to 1.8V power supply (depending on the bank). It is programmed using Xilinx's Vivado Design Suite, which provides a comprehensive environment for designing, simulating, and implementing digital circuits. The FPGA's architecture consists of an array of CLBs, block RAM, DSP slices, and high-speed transceivers interconnected by programmable routing channels. The integrated memory controllers support various memory standards, allowing for interfacing with external memory devices. Xilinx's Kintex UltraScale FPGAs are widely used in applications where performance, power efficiency, and flexibility are critical factors. The commercial temperature range ensures reliable operation in standard operating environments. The device's specifications, including timing characteristics and power consumption, are precisely defined to meet the requirements of different applications. The UltraScale architecture's advanced routing algorithms optimize performance and minimize power consumption.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess