EN
  • EN
  • DE

XCR3032XL10PCG44C

Part No XCR3032XL10PCG44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 750
Number of Macrocells 32
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1023088-XCR3032XL10PCG44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3032XL10PCG44C CAD Model

Description

The XCR3032XL10PCG44C is a CoolRunner XPLA3 Complex Programmable Logic Device (CPLD) from Xilinx. This CPLD is designed for a variety of applications requiring programmable logic, including glue logic replacement, address decoding, and simple state machines. It’s characterized by its low power consumption, high performance, and ease of use. The CoolRunner family is particularly well-suited for portable and battery-powered applications due to its power efficiency.

Applications

  • Glue Logic Replacement: Replacing discrete logic components to reduce board space and improve reliability.
  • Address Decoding: Implementing address decoding logic for memory and peripheral devices.
  • Simple State Machines: Implementing control logic for various systems and applications.
  • Interface Controllers: Developing interface controllers for various peripherals and devices.
  • Power Management: Implementing power management functions in portable devices.

Features

  • CoolRunner XPLA3 Architecture: Provides a flexible and efficient programmable logic platform.
  • 32 Macrocells: Offers sufficient logic capacity for a wide range of applications.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • 44-Pin PCG Package: Compact package for space-constrained applications.
  • In-System Programmability (ISP): Allows for easy reconfiguration and updates without removing the device from the board.
  • Fast Propagation Delay: Provides high-speed performance for demanding applications.

Benefits

  • Reduced Development Time: Allows for rapid prototyping and implementation of digital circuits.
  • Increased Design Flexibility: Provides the ability to customize logic functions and adapt to changing requirements.
  • Lower System Cost: Reduces the need for discrete logic components and simplifies board layout.
  • Improved System Performance: Optimizes logic functions for specific application requirements.
  • Enhanced System Reliability: Reduces the number of components and interconnections, improving overall system reliability.

The XCR3032XL10PCG44C operates at a voltage of 3.3V and features a programmable interconnect matrix (PIM) that allows for flexible routing of signals between macrocells. The PCG44 package is a plastic quad flat pack (QFP) with a fine pitch, making it suitable for surface mount assembly. The "-10" indicates a speed grade of 10ns. Programming is typically done using Xilinx's development tools and a JTAG interface. It addresses applications where power consumption and programming flexibility are crucial.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess