EN
  • EN
  • DE

XCR9572XL-10TQ100C

Part No XCR9572XL-10TQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415791-XCR9572XL-10TQ100C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR9572XL-10TQ100C CAD Model

Description

The XCR9572XL-10TQ100C is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner series. The 'XL' designation indicates it is a low-power version, making it suitable for applications where energy efficiency is a primary concern. With 72 macrocells, it provides a good balance of logic capacity and performance, and the TQ100 package allows for a relatively compact footprint.

Applications

  • Portable Devices: Specifically designed for devices requiring low power consumption, such as handheld instruments.
  • Industrial Control Systems: Implementation of control logic and state machines where energy efficiency is important.
  • Networking and Communication Equipment: Interface and control logic in network devices.
  • Data Acquisition Systems: As a flexible logic solution for data collection and processing.
  • Embedded Systems: Providing customizable logic functions in embedded microcontroller-based designs.

Features

  • 72 macrocells: Offers a substantial amount of programmable logic resources.
  • 10 ns pin-to-pin delay: Enables high-speed performance for time-critical applications.
  • TQ100 package: Provides a compact footprint for space-constrained designs.
  • In-system programmability (ISP): Simplifies programming and updates without requiring device removal.
  • Low power consumption: Reduces overall system power requirements and extends battery life.
  • Advanced CMOS process technology: Ensures high performance and energy efficiency.

Benefits

  • Extended Battery Life: Due to the device's low power consumption.
  • Reduced System Cost: By integrating multiple logic functions into a single device.
  • Increased Design Flexibility: Allows for easy modification and customization of logic functions.
  • Improved System Performance: Due to the device's high speed and low propagation delays.
  • Simplified Board Design: Minimizes component count and board space requirements.
  • Faster Time-to-Market: Through ease of programming and prototyping.

Technical Specifications

The XCR9572XL-10TQ100C operates at a voltage of 3.3V and is available in a TQ100 package. It supports JEDEC file programming and is JTAG boundary-scan testable. Its low-power architecture makes it well-suited for portable and energy-conscious designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess