EN
  • EN
  • DE

XCZU27DR-2FFVG1517E

Part No XCZU27DR-2FFVG1517E
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description Zynq UltraScale+ RFSoC, Speed Grade-2, Logic Cells 930K, G1517, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 4 GHz
Maximum Operating Temperature 100 °C
Number of ADC Channels 8
Number of Transceivers 16
RAM Size 1.6 MB
Speed Grade -2
Win Source Part Number 1016422-XCZU27DR-2FFVG1517E
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCZU27DR-2FFVG1517E CAD Model

Description

The XCZU27DR-2FFVG1517E is a Zynq UltraScale+ RFSoC (Radio Frequency System-on-Chip) from Xilinx. RFSoCs integrate an FPGA fabric, a multi-processor system (MPSoC), and high-speed analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) on a single chip. This integration enables high-performance and low-power solutions for wireless communication, radar, and other RF applications. The XCZU27DR-2FFVG1517E is a high-end RFSoC with a large number of transceivers and processing resources.

Applications:

  • Wireless communication: Used in 5G base stations, software-defined radios (SDRs), and other wireless communication systems.
  • Radar systems: Employed in radar systems for signal processing, beamforming, and data acquisition.
  • Aerospace and defense: Integrated into electronic warfare systems, satellite communication systems, and signal intelligence (SIGINT) applications.
  • Test and measurement equipment: Utilized in spectrum analyzers, signal generators, and other test instruments for RF signal processing.
  • Medical imaging: Used in MRI scanners and other medical imaging systems for data acquisition and image reconstruction.

Features:

  • Integrated RF transceivers: Includes high-speed ADCs and DACs for direct RF sampling.
  • Multi-processor system (MPSoC): Features an ARM Cortex-A53 processor for application processing and control.
  • FPGA fabric: Provides a programmable logic fabric for implementing custom hardware accelerators.
  • High-speed serial interfaces: Supports a wide range of high-bandwidth communication protocols.
  • Advanced security features: Includes hardware-based security features for protecting sensitive data.

Benefits:

  • High performance: Enables high-speed data processing and signal processing for demanding applications.
  • Low power consumption: Reduces power consumption compared to discrete solutions.
  • System integration: Simplifies system design by integrating multiple functions on a single chip.
  • Flexibility and scalability: Allows designers to adapt the system to changing requirements.
  • Reduced BOM cost: Reduces the overall bill of materials (BOM) cost by integrating multiple components.

Additional Details:

The XCZU27DR-2FFVG1517E is fabricated using a 16nm FinFET process technology and features a 1517-pin flip-chip ball grid array (FCBGA) package. Xilinx provides comprehensive design tools and development environments for programming and configuring the RFSoC. The device supports various programming languages, including C/C++ and Python. Proper thermal management and signal integrity techniques are essential for optimal performance.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,850.7463 $4,850.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess