EN
  • EN
  • DE
  • IT

XC7S6-2CPGA196I

Part No XC7S6-2CPGA196I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 196CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of Logic Elements/Cells 6000
Total RAM Bits 184320
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 196-TFBGA, CSBGA
Supplier Device Package 196-CSPBGA (8x8)
Base Product Number XC7S6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2243
Standard Package 1
Win Source Part Number 1323143-XC7S6-2CPGA196I
Ultra Librarian 3D Model Ultra Librarian XC7S6-2CPGA196I CAD Model

Description

The AMD Xilinx XC7S6-2CPGA196I is an FPGA with 6000 logic elements/cells and 184320 total RAM bits.

  • Logic Elements/Cells: 6000
  • Total RAM Bits: 184320
  • Voltage Supply Range: 0.95V to 1.05V
  • Package: 196-CSPBGA (8x8)
  • Temperature Range: -40°C to 100°C (TJ)
  • I/Os: 100
  • Packaging: Tray
  • Mounting: Surface Mount

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 113 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.9864 $101.9728
3+ $41.8350 $125.5050
5+ $40.5278 $202.6390
6+ $39.2204 $235.3224
8+ $37.9130 $303.3040
10+ $33.9910 $339.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess