EN
  • EN
  • DE

XQ4VLX10010FF1148M

Part No XQ4VLX10010FF1148M
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219295-XQ4VLX10010FF1148M
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4VLX10010FF1148M CAD Model

Description

The XQ4VLX10010FF1148M is a radiation-hardened Virtex-4 LX FPGA from Xilinx. These FPGAs are specifically designed for aerospace and defense applications where exposure to radiation is a concern. The 'M' at the end of the part number indicates that it is a military-grade device. This FPGA is housed in a 1148-pin flip-chip fine-pitch BGA (FFBGA) package.

Applications

  • Aerospace: Used in satellites, spacecraft, and other space-based systems.
  • Defense: Employed in military communication systems, radar systems, and missile guidance systems.
  • High-Reliability Systems: Suitable for any application where reliability and radiation tolerance are critical.
  • Image Processing: Used in space-based image processing systems.
  • Signal Processing: Deployed in radar and communication signal processing.

Features

  • Radiation Hardening: Designed to withstand high levels of radiation.
  • Virtex-4 Architecture: Based on the Virtex-4 FPGA architecture.
  • Programmable Logic Cells: Offers a large number of programmable logic cells for implementing custom digital circuits.
  • DSP Slices: Includes dedicated DSP slices for high-performance signal processing.
  • Block RAM: Features on-chip block RAM for data storage and buffering.
  • High-Speed Transceivers: Equipped with high-speed transceivers for communication with external devices.
  • Integrated Memory Controllers: Supports various memory interfaces, including DDR2.

Benefits

  • Radiation Tolerance: Provides reliable operation in high-radiation environments.
  • High Performance: Delivers exceptional performance for demanding applications.
  • Flexibility: Allows for the implementation of custom hardware designs.
  • Reduced Time-to-Market: Accelerates the development process compared to custom ASIC design.

Additional Details

The XQ4VLX10010FF1148M operates within a specific voltage range and has a defined power consumption profile. Detailed specifications regarding power consumption, operating temperature, radiation tolerance, and other electrical characteristics are available in the Xilinx documentation for radiation-hardened Virtex-4 FPGAs. The device is typically programmed using Xilinx's ISE Design Suite. The 1148-pin FFBGA package provides a high density of I/O connections for interfacing with external components and systems.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zilog
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess