EN
  • EN
  • DE

XQR2V1000-4BG575R

Part No XQR2V1000-4BG575R
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031399-XQR2V1000-4BG575R
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQR2V1000-4BG575R CAD Model

Description

The XQR2V1000-4BG575R is a radiation-hardened Virtex-II FPGA (Field-Programmable Gate Array) from Xilinx, designed specifically for aerospace and high-reliability applications. It's built to withstand the harsh environments of space, including radiation exposure and extreme temperatures. These devices are used in satellites, spacecraft, and other critical systems where reliability is paramount.

Applications:

  • Satellite Systems: On-board data processing, attitude control, and communication systems.
  • Spacecraft: Flight control, payload management, and data acquisition.
  • High-Altitude Aircraft: Critical control systems and data processing units.
  • Military and Defense Systems: Applications requiring high reliability and radiation tolerance.
  • High-Energy Physics Experiments: Data acquisition and processing in radiation-intensive environments.

Features:

  • System Gates: 1,000,000
  • Logic Cells: 10,240
  • Block RAM: 414,720 bits
  • I/O Pins: 400
  • Package: BG575 (Ball Grid Array)
  • Radiation Hardening: Specifically designed to withstand radiation effects in space environments.
  • Speed Grade: -4

Benefits:

  • Radiation Tolerance: Operates reliably in high-radiation environments.
  • High Reliability: Designed for long-term operation in harsh conditions.
  • High Performance: Offers high-speed performance suitable for demanding applications.
  • Flexibility: The FPGA's reprogrammable nature allows for easy modification and customization of the digital logic design.
  • Large Logic Capacity: Can implement complex digital systems.

Additional Details:

The XQR2V1000-4BG575R is manufactured using specialized radiation-hardening techniques. It's supported by Xilinx's design tools, providing a comprehensive development environment for design entry, simulation, and implementation. Due to its specialized nature, the XQR2V1000-4BG575R is significantly more expensive than commercial-grade FPGAs. The BG575 package allows for a high number of I/O connections in a compact footprint.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess