EN
  • EN
  • DE

XQVR300-4CB228V

Part No XQVR300-4CB228V
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description QPro Virtex 2.5V Radiation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282209-XQVR300-4CB228V
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQVR300-4CB228V CAD Model

Description

The Xilinx XQVR300-4CB228V is a radiation-hardened Virtex-4QV FPGA (Field-Programmable Gate Array). These FPGAs are designed for applications requiring high performance and resistance to radiation effects.

Applications

  • Space Applications: Used in satellites, spacecraft, and other space-borne systems.
  • Aerospace: In avionics systems and other aerospace applications requiring high reliability.
  • High-Energy Physics: Used in particle accelerators and other high-energy physics experiments.
  • Nuclear Power Plants: For control and monitoring systems in nuclear power plants.
  • Military Systems: In military applications requiring radiation tolerance.

Features

  • Radiation Hardening: Designed to withstand high levels of radiation.
  • Virtex-4 Architecture: Based on the high-performance Virtex-4 FPGA architecture.
  • Configurable Logic Blocks (CLBs): Provides a large number of configurable logic blocks for implementing custom logic.
  • Block RAM: Includes on-chip Block RAM for data storage.
  • DSP Slices: Contains dedicated DSP slices for signal processing applications.
  • High-Speed Serial Interfaces: Offers high-speed serial interfaces for communication.
  • Clock Management: Includes advanced clock management features for precise timing control.

Benefits

  • Reliable Operation in Radiation Environments: Ensures reliable operation in harsh radiation environments.
  • High Performance: Provides high performance for demanding applications.
  • Flexibility: Configurable logic allows for implementing custom logic functions.
  • Integrated Resources: On-chip resources reduce the need for external components.
  • Advanced Features: Provides advanced features for complex applications.

Additional Details

The XQVR300-4CB228V typically comes in a CB228 package. The operating voltage range, radiation tolerance levels, and detailed performance characteristics are specified in the Xilinx datasheet. Consult the datasheet for information on configuration methods, timing parameters, and electrical characteristics.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $8,731.3433 $8,731.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess