EN
  • EN
  • DE

101KD10J

Part No 101KD10J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 100V 3.5KA, BULK / 100 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 3.5 kA
Energy 18J
Number of Circuits 1
Capacitance @ Frequency 1000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 10mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-101KD10J
Standard Package 500
Win Source Part Number 1334716-101KD10J
Ultra Librarian 3D Model Ultra Librarian 101KD10J CAD Model

Description

The Yageo 1334716-101KD10J is a TVS varistor that is used for circuit protection.

  • Manufacturer: Yageo
  • Product Number: 1334716-101KD10J
  • Type: TVS Varistor
  • Shape: Disc
  • Capacitance: 1000 pF @ 1 kHz
  • Varistor Voltage: 90 V to 110 V
  • Surge Current: Up to 3.5 kA
  • Maximum AC Voltage: 60 V
  • Maximum DC Voltage: 85 V
  • Energy Rating: 18J
  • Temperature Range: -40°C to 105°C
  • Standard Package: 500
  • Mounting: Through Hole
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,900+ $0.0527 $100.1300
2,940+ $0.0511 $150.2340
4,050+ $0.0494 $200.0700
5,235+ $0.0478 $250.2330
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess