EN
  • EN
  • DE

2RL470M-6

Part No 2RL470M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 5KA 1 POLE SMD REEL / Gas Discharge Tube 470 V 5000A (5kA) ±20% 1 Pole Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 470 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361219-2RL470M-6
Ultra Librarian 3D Model Ultra Librarian 2RL470M-6 CAD Model

Description

The 2RL470M-6 is a gas discharge tube arrester (GDT) manufactured by YAGEO. It is part of the 2R-6 series of GDTs and is designed for surface mount applications.

  • DC Spark Over Voltage: 470 V
  • Impulse Discharge Current: 5000A (5kA) with an 8/20µs waveform
  • Type: Single-Pole GDT
  • Package: 2-SMD Cylinder Square End
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2679 $50.9010
455+ $0.2198 $100.0090
705+ $0.2129 $150.0945
975+ $0.2061 $200.9475
1,260+ $0.1992 $250.9920
1,680+ $0.1786 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess