EN
  • EN
  • DE

511KD07

Part No 511KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 510 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 320 V
Maximum DC Volts 415 V
Varistor Voltage (Min) 459 V
Varistor Voltage (Typ) 510 V
Varistor Voltage (Max) 561 V
Current - Surge 1.75 kA
Energy 45J
Number of Circuits 1
Capacitance @ Frequency 100 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 7mm
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-511KD07
Standard Package 1,000
Win Source Part Number 1334780-511KD07
Ultra Librarian 3D Model Ultra Librarian 511KD07 CAD Model

Description

The 1334780-511KD07 is a circuit protection device designed to protect electronic circuits from transient overvoltage.

  • Device Type: TVS - Varistors, MOVs
  • Capacitance: 100pF @ 1 kHz
  • Varistor Voltage Range: 459V to 561V
  • Surge Current: 1.75kA
  • Maximum AC Voltage: 320V
  • Maximum DC Voltage: 415V
  • Energy Rating: 45J
  • Operating Temperature Range: -40°C to 105°C
  • Package/Case: Disc 7mm
  • Compliance: ROHS3

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,360+ $0.0245 $57.8200
5,030+ $0.0230 $115.6900
7,815+ $0.0222 $173.4930
11,240+ $0.0206 $231.5440
14,620+ $0.0198 $289.4760
18,185+ $0.0191 $347.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 2360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess