EN
  • EN
  • DE

C0805KKX7R6BB225

Part No C0805KKX7R6BB225
Manufacturer Yageo
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD 080
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
RoHS State Request Verification
Win Source Part Number 713883-C0805KKX7R6BB225
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0805KKX7R6BB225 CAD Model

Description

The C0805KKX7R6BB225 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This capacitor is designed for general-purpose applications and is characterized by its stable X7R dielectric, which ensures consistent performance across a wide range of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • General-purpose use in consumer electronics
  • Industrial control systems
  • Automotive electronics

Features

  • X7R Dielectric: Provides stable capacitance over temperature (-55°C to +125°C) and voltage variations.
  • Compact 0805 Package Size: Suitable for high-density circuit board designs.
  • High Capacitance Value: Offers a capacitance of 2.2uF, suitable for various applications.
  • Voltage Rating: Rated for 25V, ensuring reliable performance in low to medium voltage circuits.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance change over temperature and voltage, providing reliable performance.
  • Space Saving: The small 0805 package allows for high-density mounting, saving valuable board space.
  • Versatile Application: Suitable for a wide range of applications due to its stable characteristics and capacitance value.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is free from hazardous substances.
  • Cost-Effective: Offers a balance of performance and cost, making it a suitable choice for many general-purpose applications.

Technical Specifications

  • Capacitance: 2.2uF
  • Voltage Rating: 25V
  • Dielectric: X7R
  • Temperature Coefficient: ±15%
  • Operating Temperature: -55°C to +125°C
  • Package Size: 0805 (2012 Metric)
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess