EN
  • EN
  • DE

CC0402BRNPO9BN2R4

Part No CC0402BRNPO9BN2R4
Manufacturer Yageo
Catalog Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 50 V 2.4pF C0G 0402 Tol 0.1pF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Capacitance 2.4 pF
Voltage Rating DC 50 VDC
Dielectric C0G (NP0)
Tolerance 0.1 pF
Case Code - in 0402
Case Code - mm 1005
Height 0.5 mm (0.02 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Product General Type MLCCs
Termination Style SMD/SMT
Termination Standard
Series CC
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 1 mm (0.039 in)
Package / Case 0402 (1005 Metric)
Type General Purpose Surface-Mount Ceramic Multilayer Capacitor
Width 0.5 mm (0.02 in)
Brand YAGEO
Class Class 1
Product Type Ceramic Capacitors
Standard Pack Qty 10000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian CC0402BRNPO9BN2R4 CAD Model

You May Also Be Interested in

Knowles
CAP ALUM 390UF 20% 450V SNAP TH
Lowest to $12.2672
Panasonic
CAP ALUM POLY 680UF 20% 16V SMD
Lowest to $1.9090
AVX Corporation
CAP CER 2.2UF 50V X7R 1206
Lowest to $0.1260
AVX Corporation
CAP CER 1UF 50V X5R 0805
Need more? Email Us
Venkel
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
AVX Corporation
CAP CER 1UF 25V X5R 1206
Lowest to $0.0545
AVX Corporation
CAP CER 0.47UF 50V X7R 0603
Lowest to $0.0355
Murata Electronics North America
CAP CER 10F 25V B 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess