EN
  • EN
  • DE

CC603JRNPO9BN150

Part No CC603JRNPO9BN150
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820211-CC603JRNPO9BN150
Ultra Librarian 3D Model Ultra Librarian CC603JRNPO9BN150 CAD Model

Description

The CC603JRNPO9BN150 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This capacitor is designed for general-purpose applications, leveraging a ceramic dielectric material, specifically NPO/COG, known for its high stability and low loss characteristics. It is available in a standard 0603 case size.

Applications:

  • Timing circuits requiring high stability.
  • RF circuits where low loss is critical.
  • Filtering circuits needing precise capacitance.
  • Bypass and decoupling applications in sensitive electronic circuits.
  • Resonant circuits.

Features:

  • Capacitance: 15pF
  • Voltage Rating: 50V
  • Dielectric Material: NPO/COG
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Tolerance: ±5%
  • Temperature Coefficient: NPO/COG (0 ±30 ppm/°C)
  • Termination: Surface Mount (SMD/SMT)

Benefits:

  • High Stability: NPO/COG dielectric provides excellent capacitance stability over temperature, voltage, and frequency.
  • Low Loss: Suitable for high-frequency applications due to its low equivalent series resistance (ESR).
  • Precise Capacitance: Tight tolerance (±5%) ensures accurate performance in critical circuits.
  • Compact Size: 0603 package enables high-density mounting on PCBs.
  • Reliable Performance: Yageo is a reputable manufacturer known for quality components.

Additional Details:

The NPO/COG dielectric material is characterized by its minimal change in capacitance with temperature variations, making it ideal for applications where stability is paramount. The 0603 package is a standard size for surface mount components, allowing for efficient automated assembly. This capacitor is designed for reflow soldering processes commonly used in PCB assembly. Due to the low ESR, this component is often selected in high frequency circuit designs.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess